EN
  • EN
  • DE
  • IT

SEPS-8-153+

Part No SEPS-8-153+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 6GHZ-15GHZ 28SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Insertion Loss 3.5dB
Frequency 6 GHz ~ 15 GHz
Specifications Isolation (Min) 16dB, 1.9 VSWR (Typ)
Size / Dimension 0.650" L x 0.630" W x 0.035" H (16.51mm x 16.00mm x 0.89mm)
Package / Case 28-SMD Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1379752-SEPS-8-153+
Ultra Librarian 3D Model Ultra Librarian SEPS-8-153+ CAD Model

Description

The 1379752-SEPS-8-153+ is an RF power divider/splitter manufactured by Mini-Circuits.

  • Category: RF and Wireless - RF Power Dividers/Splitters
  • Packaging: Tape & Reel
  • Frequency Range: 6 GHz to 15 GHz
  • Package Size: 0.650" L x 0.630" W x 0.035" H (16.51mm x 16.00mm x 0.89mm)
  • Insertion Loss: 3.5dB
  • Isolation: 16dB (Min)
  • VSWR (Typical): 1.9

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess