EN
  • EN
  • DE

ADA4062-4ARUZ

Part No ADA4062-4ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1.4MHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.3 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 2pA
Voltage - Input Offset 750μV
Operating Supply Current 165μA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 008675-ADA4062-4ARUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4062-4ARUZ CAD Model

Description

Product Overview: ADA4062-4ARUZ

The ADA4062-4ARUZ is a high-performance, quad operational amplifier manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technologies. This product is designed to offer a perfect blend of features that cater to a wide range of applications, including sensor interfacing, active filtering, and audio processing.

Key Features

  • Low Power Consumption: The ADA4062-4ARUZ is optimized for low power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating anything from 5 V to 30 V, or ±2.5 V to ±15 V for split supplies, providing flexibility in various circuit designs.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances measurement accuracy and system performance.
  • High Input Impedance: With its high input impedance, the operational amplifier minimizes loading on the input source and preserves signal integrity.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to drive loads effectively, making full use of the supply range.
  • Extended Temperature Range: The ADA4062-4ARUZ is designed to operate reliably over a wide temperature range, ensuring stability and performance in varying environmental conditions.

Applications

The versatility of the ADA4062-4ARUZ makes it suitable for a multitude of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Analog-to-digital converter (ADC) buffering
  • Audio electronics
  • Active filters and signal conditioning

Package and Quality

The ADA4062-4ARUZ comes in a compact 14-lead TSSOP (Thin Shrink Small Outline Package) that ensures a minimal footprint on the PCB while providing excellent thermal performance. Analog Devices Inc. is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry specifications and standards.

In conclusion, the ADA4062-4ARUZ from Analog Devices Inc. is a remarkable choice for designers looking for a low-power, high-precision operational amplifier that can be seamlessly integrated into a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2469 $50.9628
29+ $3.4847 $101.0563
45+ $3.3758 $151.9110
62+ $3.2669 $202.5478
80+ $3.1580 $252.6400
106+ $2.8313 $300.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess