EN
  • EN
  • DE

BCM5464RA1KFB-P11

Part No BCM5464RA1KFB-P11
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729978-BCM5464RA1KFB-P11 BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5464RA1KFB-P11 CAD Model

Description

The BCM5464RA1KFB-P11, manufactured by Cypress Semiconductor Corp (formerly Broadcom), is a Gigabit Ethernet Transceiver. This device is a key component in networking hardware, facilitating high-speed data transmission over copper cables.

Applications

  • Network Interface Cards (NICs)
  • Ethernet Switches
  • Routers
  • Motherboard integrated Ethernet ports
  • Industrial Ethernet devices

Features

  • 10/100/1000BASE-T support: Supports a wide range of Ethernet speeds, automatically negotiating the optimal speed for the connected device.
  • Integrated MAC Interface: Simplifies integration with Media Access Controllers (MACs) in network processors and switches.
  • Low Power Consumption: Designed for energy efficiency, minimizing heat dissipation and reducing overall system power requirements.
  • Advanced Signal Processing: Employs advanced equalization and noise cancellation techniques to ensure robust data transmission over Cat5e/Cat6 cables.
  • Cable Diagnostics: Provides built-in cable diagnostic capabilities for troubleshooting and identifying cable-related issues.
  • IEEE 802.3ab Compliance: Adheres to industry standards for Gigabit Ethernet operation, ensuring interoperability with other compliant devices.
  • Auto-MDI/MDIX support: Eliminates the need for crossover cables by automatically detecting and correcting cable polarity issues.

Benefits

  • High-Speed Connectivity: Enables Gigabit Ethernet speeds for fast data transfer and reduced network latency.
  • Simplified System Design: Integrated features and industry-standard compliance simplify the design and integration process.
  • Robust Performance: Advanced signal processing ensures reliable data transmission even in noisy environments.
  • Reduced Power Consumption: Low power design minimizes energy consumption and heat dissipation, leading to lower operating costs.
  • Improved Network Reliability: Cable diagnostics and auto-MDI/MDIX support help to identify and resolve network connectivity issues quickly.

Additional Details

The BCM5464RA1KFB-P11 typically operates on a 3.3V or 2.5V power supply and is available in a variety of package options. It utilizes advanced digital signal processing (DSP) techniques to compensate for signal impairments such as attenuation and crosstalk, ensuring reliable Gigabit Ethernet performance over standard copper cabling. The device is often used in applications where high bandwidth and low latency are critical, such as in data centers, enterprise networks, and high-performance computing environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess