EN
  • EN
  • DE

AD9977BBCZ

Part No AD9977BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCDSP DUAL 14BIT 84CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor, 14-Bit
Input Type Serial
Output Type LVDS
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 84-LFBGA, CSPBGA
Supplier Device Package 84-CSPBGA (6x6)
Family Part Number AD9977
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 751732-AD9977BBCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9977BBCZ CAD Model

Description

Product Overview: AD9977BBCZ from Analog Devices Inc.

The AD9977BBCZ is a high-performance, mixed-signal front-end (MxFE®) processor from Analog Devices Inc., designed for CCD and CMOS imaging applications. This integrated circuit (IC) is part of a comprehensive family of products that cater to the advanced needs of imaging technology, providing a robust and flexible solution for a wide range of imaging systems.

Key Features

  • High-Speed Operation: The AD9977BBCZ is capable of operating at high speeds, making it suitable for high-resolution and fast frame rate imaging applications.
  • Low Noise Performance: Engineered to deliver excellent image quality, the device features low noise amplifiers and 14-bit A/D converters that ensure precise and clear image capture.
  • Programmable Gain Amplifier (PGA): The on-chip PGA allows for fine-tuning of the analog signal before A/D conversion, providing greater flexibility in sensor matching and signal optimization.
  • Correlated Double Sampling (CDS): The CDS function reduces sensor noise and improves image contrast by subtracting the reset level of the pixel from the video level.
  • Flexible Interface: The IC provides a flexible digital interface that can be easily integrated with a variety of image processors and microcontrollers.

Applications

  • Digital Still Cameras
  • Security Cameras
  • Industrial and Medical Imaging Systems
  • Machine Vision
  • Scientific Imaging

Technical Specifications

The AD9977BBCZ features a dual-channel architecture that supports both CCD and CMOS sensors. It includes an integrated timing generator that simplifies the design by reducing the need for external timing components. The device operates on a single 3.3V power supply, minimizing power consumption and making it suitable for portable applications. It is available in a compact, surface-mount package that is designed for space-constrained applications.

With its advanced features and reliable performance, the AD9977BBCZ from Analog Devices Inc. represents a top-tier choice for designers looking to create sophisticated imaging solutions. Its combination of speed, precision, and flexibility makes it an essential component in the development of cutting-edge imaging technology.

You May Also Be Interested in

Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.4018 $60.4018
3+ $49.5605 $148.6815
4+ $48.0117 $192.0468
5+ $46.4630 $232.3150
7+ $44.9142 $314.3994
9+ $40.2679 $362.4111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess