EN
  • EN
  • DE

AD9976BCPZRL

Part No AD9976BCPZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PROCESSOR CCD 14BIT LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Type Clock Generator
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 125823-AD9976BCPZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9976BCPZRL CAD Model

Description

AD9976BCPZRL - A High-Performance CCD Signal Processor from Analog Devices Inc.

The AD9976BCPZRL is a sophisticated CCD (Charge-Coupled Device) signal processor designed by Analog Devices Inc. to deliver exceptional image quality and performance for advanced imaging applications. This integrated circuit is engineered to cater to the demanding needs of high-speed and high-resolution imaging systems, making it an ideal choice for medical imaging, industrial inspection, and high-end digital cameras.

Key Features:

  • High Precision: The AD9976BCPZRL features a 16-bit A/D converter that ensures high-precision image acquisition, capturing the finest details with remarkable clarity.
  • Low Noise: Designed with low-noise architecture, this CCD signal processor minimizes image artifacts, providing cleaner and more accurate imaging results.
  • Flexibility: It supports a wide range of CCD architectures and offers programmable gain amplifiers (PGAs) to adapt to various sensor types and lighting conditions.
  • Integrated Timing Generator: The built-in timing generator simplifies system design by reducing the need for external components and enabling synchronized operation of CCD sensors.
  • Power Efficiency: With its power-saving features, the AD9976BCPZRL operates efficiently, making it suitable for portable and battery-operated devices.

Product Specifications:

Parameter Value
Resolution 16-bit
Input Clock High-Speed
Operating Temperature -40°C to +85°C
Package / Case 40-VFQFN Exposed Pad, CSP
Mounting Type Surface Mount

The AD9976BCPZRL is available in a 40-VFQFN exposed pad, CSP package, ensuring a compact footprint for space-constrained applications. Its surface-mount design allows for streamlined assembly and integration into a wide range of electronic systems.

With its robust feature set and Analog Devices Inc.'s reputation for quality and reliability, the AD9976BCPZRL stands out as a premier choice for developers and manufacturers seeking to enhance their imaging solutions with cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess