EN
  • EN
  • DE

AD9954YSVZ

Part No AD9954YSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 14BIT 1.8V 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 14 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 077383-AD9954YSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9954YSVZ CAD Model

Description

AD9954YSVZ: A High-Performance DDS-Based Synthesizer

The AD9954YSVZ is a state-of-the-art Direct Digital Synthesizer (DDS) component from Analog Devices Inc., designed to deliver high-performance signal generation in a compact package. This device is ideal for applications requiring complex waveform generation, high resolution, and fast frequency hopping capabilities. With its advanced features and robust design, the AD9954YSVZ is a perfect choice for a wide range of applications, including wireless communication systems, instrumentation, and radar.

Key Features

  • High-Speed DDS Core: The AD9954YSVZ boasts a high-speed DDS core that can generate waveforms at frequencies up to 400 MHz, providing users with a versatile signal source for testing and development.
  • High Resolution: With a 14-bit DAC and 48-bit frequency tuning word, the device ensures fine frequency resolution, allowing for precise signal generation and modulation.
  • Programmable Clock Multiplier: An integrated PLL (Phase-Locked Loop) and programmable clock multiplier facilitate a wide range of clocking options, reducing the need for complex external clocking circuits.
  • Flexible Modulation: The AD9954YSVZ supports various modulation schemes, including amplitude, phase, and frequency modulation, offering designers the flexibility to create complex signal patterns.
  • Linear Sweep Mode: For applications requiring frequency sweeps, such as network analyzers and automated test equipment, the linear sweep mode enables smooth and continuous frequency transitions.
  • On-Chip RAM: The inclusion of on-chip RAM allows for storage of user-defined waveforms, which can be accessed and manipulated for dynamic signal generation.

Applications

  • Wireless Communications
  • Test and Measurement Equipment
  • Radar Systems
  • Signal Generators
  • Electronic Warfare

The AD9954YSVZ from Analog Devices Inc. is available in a compact TQFP surface-mount package, making it suitable for space-constrained applications while still providing the high performance expected from leading-edge DDS technology. Whether for research, commercial, or military purposes, this synthesizer offers a combination of speed, accuracy, and versatility that can meet the demands of the most challenging signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4637 $67.3911
5+ $21.0145 $105.0725
8+ $20.2898 $162.3184
11+ $18.8406 $207.2466
14+ $18.1159 $253.6226
18+ $17.3913 $313.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess