EN
  • EN
  • DE

LTC2879XMS8E#TRPBF

Part No LTC2879XMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197447-LTC2879XMS8E#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Voltage - Supply 3V ~ 5.5V
Operating Temperature -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian LTC2879XMS8E#TRPBF CAD Model

Description

Product Overview: LTC2879XMS8E#TRPBF

The LTC2879XMS8E#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to operate in demanding industrial environments. This transceiver is part of the LTC2879X series, which is known for its exceptional reliability and protection features in data communication applications.

Key Features

  • Extended Temperature Range: The device is designed to function in extreme temperature conditions, with an operational range typically between -40°C to 125°C, ensuring reliability in harsh environments.
  • Enhanced ESD Protection: It offers an impressive Electrostatic Discharge (ESD) protection of ±52kV on the transceiver interface pins, safeguarding the device against sudden electrostatic events.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is well-suited for high-speed data communication.
  • Robust Interface: The LTC2879XMS8E#TRPBF is designed to withstand high voltage faults up to ±60V, making it a resilient choice for electrically noisy industrial environments.
  • Low Power Shutdown: It features a low power shutdown mode that significantly reduces power consumption when the device is not in active use.
  • Flexible Power Supply: The device operates with a supply voltage range from 3V to 5.5V, providing design flexibility for various system requirements.

Applications

With its rugged design and protection features, the LTC2879XMS8E#TRPBF is ideal for a range of industrial applications, including:

  • Fieldbus communications for industrial automation
  • Automotive networks where high ESD protection is required
  • Instrumentation and control systems
  • Heavy equipment and machinery controls

Package and Quality

The LTC2879XMS8E#TRPBF comes in an MS8 package, which is a compact, surface-mountable form factor. This packaging is suitable for space-constrained applications while providing adequate thermal performance. Analog Devices Inc. ensures that their products meet high-quality standards, and this transceiver is no exception, offering reliability and performance for critical industrial systems.

Whether integrating into new designs or upgrading existing systems, the LTC2879XMS8E#TRPBF by Analog Devices Inc. provides a combination of speed, robustness, and protection that is hard to match in the field of industrial communication transceivers.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8508 $94.8508
2+ $91.7911 $183.5822
3+ $88.7314 $266.1942
4+ $79.5523 $318.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess