EN
  • EN
  • DE

AD9835BRUZ-REEL

Part No AD9835BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD9835
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139304-AD9835BRUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9835BRUZ-REEL CAD Model

Description

AD9835BRUZ-REEL: Direct Digital Synthesizer from Analog Devices Inc.

The AD9835BRUZ-REEL is a highly integrated Direct Digital Synthesizer (DDS) from the reputable manufacturer Analog Devices Inc. This sophisticated component is designed to generate high-precision, low-distortion sine and cosine waveforms, making it an ideal choice for a wide range of applications including signal generation, modulation, and other complex waveform synthesis requirements.

The AD9835BRUZ-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained designs. It operates on a single 2.3V to 5.5V power supply, ensuring compatibility with a variety of digital systems and allowing for flexible design options.

One of the key features of the AD9835 is its high frequency resolution, which is achieved through a 10-bit phase accumulator and a 32-bit frequency tuning word. This allows designers to achieve fine frequency tuning increments, essential for applications requiring precise control over the signal output.

The device also boasts a phase offset capability, which enables the generation of phase-shifted waveforms, a necessary feature in many communication systems. Additionally, the AD9835BRUZ-REEL supports serial loading of frequency and phase registers, which simplifies the interface to microprocessors or DSPs.

With its power-down option, the AD9835 can be switched to a low power mode, significantly reducing the power consumption when the device is not in active use. This feature is particularly important for battery-operated devices or energy-sensitive applications.

For engineers and designers looking for a robust and reliable DDS solution, the AD9835BRUZ-REEL from Analog Devices Inc. offers a combination of performance, integration, and ease of use. Whether it's for wireless communication systems, instrumentation, or any other application requiring a stable and accurate signal source, the AD9835 is a component that stands out for its precision and versatility.

Note: Before integrating the AD9835BRUZ-REEL into your design, it is recommended to consult the latest datasheets and product documentation from Analog Devices Inc. to ensure proper usage and compatibility.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess