EN
  • EN
  • DE

AD9951YSVZ

Part No AD9951YSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 14BIT 1.8V 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 14 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 085176-AD9951YSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9951YSVZ CAD Model

Description

AD9951YSVZ: A High-Performance DDS-Based Synthesizer

The AD9951YSVZ from Analog Devices Inc. is a state-of-the-art Direct Digital Synthesizer (DDS) that offers a high level of digital waveform generation and modulation capabilities. This device is part of the AD9951 series, which is renowned for its exceptional performance in creating precise and stable waveforms. The AD9951YSVZ is designed to cater to a wide range of applications including communications, instrumentation, and radar systems where accurate signal synthesis is crucial.

Featuring a 14-bit DAC and an internal high-speed comparator, the AD9951YSVZ is capable of generating high-quality sine and cosine waves up to 400 MHz. The device operates with a clock speed of up to 400 MSPS, ensuring high-resolution output signals with low phase noise and excellent spectral purity.

The AD9951YSVZ integrates a variety of modulation capabilities including amplitude, phase, and frequency modulation. This makes it highly versatile for complex signal generation tasks. The device also supports a linear sweep mode for both frequency and phase, allowing it to be used in applications such as FMCW radar and network analysis where a controlled sweep is necessary.

One of the standout features of the AD9951YSVZ is its programmable modulus and phase offset, which can be used to generate precisely tuned output frequencies and phase relationships. This is especially useful in applications requiring complex signal patterns or synchronization with other signal sources.

For easy integration into various systems, the AD9951YSVZ comes in a compact TQFP (Thin Quad Flat Pack) package. It also includes a serial I/O port for programming and control, which can be interfaced with a variety of microcontrollers or digital signal processors.

Overall, the AD9951YSVZ by Analog Devices Inc. is an excellent choice for engineers and designers who need a reliable and high-performance DDS solution. Its advanced features and robust design ensure that it can meet the demands of even the most challenging signal generation tasks.

Key Features:

  • High-speed 400 MSPS clock speed
  • 14-bit DAC for high-resolution output
  • Integrated high-speed comparator
  • Multiple modulation capabilities
  • Linear sweep mode for frequency and phase
  • Programmable modulus and phase offset
  • Compact TQFP packaging
  • Serial I/O port for easy programming and control

You May Also Be Interested in

Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9476 $91.8952
3+ $37.7006 $113.1018
5+ $36.5225 $182.6125
6+ $35.3443 $212.0658
8+ $34.1662 $273.3296
10+ $30.6318 $306.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess