EN
  • EN
  • DE

AD9951YSV

Part No AD9951YSV
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 14BIT 1.8V 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 14 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 198702-AD9951YSV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9951YSV CAD Model

Description

The AD9951YSV is a high-performance Direct Digital Synthesizer (DDS) brought to you by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to generate accurate and stable waveforms over a wide range of frequencies, making it an ideal solution for applications such as communications, instrumentation, and radar systems.

Key Features

  • High-Speed DDS Core: The core of the AD9951YSV operates at a clock speed of up to 400 MHz, providing users with high-frequency resolution and agile frequency control.
  • Integrated 14-Bit DAC: The device includes an integrated high-performance 14-bit Digital-to-Analog Converter (DAC), ensuring high-quality analog output signals.
  • Programmable Output Phase and Amplitude: Users can program the phase and amplitude of the output signal, allowing for precise control over the waveform characteristics.
  • Flexible Modulation Capabilities: The AD9951YSV supports a variety of modulation schemes, including amplitude, phase, and frequency modulation, catering to a broad spectrum of modulation requirements.
  • Linear Frequency Sweeping: This feature is particularly useful for frequency response testing, radar, and other applications that require a frequency sweep functionality.
  • Serial I/O Control: The device can be controlled via a serial interface, facilitating easy integration into complex systems with minimal wiring.

Applications

  • Wireless Communications
  • Test and Measurement Equipment
  • Signal Generation
  • Radar and Scanning Systems
  • Clock Generation

The AD9951YSV from Analog Devices Inc. embodies a versatile and precise solution for generating complex waveforms and signals. With its robust feature set and flexible control options, it is engineered to meet the demanding requirements of modern electronic systems, offering designers a reliable and efficient component for their signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS Complete DDS | IC DDS 25MHZ 10BIT 16TSSOP
Lowest to $24.5556
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS | IC DDS 10BIT 50MHZ LP 20TSSOP
Lowest to $8.7254
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $300.9023
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0184 $84.0368
4+ $34.4767 $137.9068
6+ $33.3993 $200.3958
8+ $32.3219 $258.5752
10+ $31.2445 $312.4450
13+ $28.0122 $364.1586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess