EN
  • EN
  • DE

AD9834BRUZ-REEL

Part No AD9834BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS | IC DDS 10BIT 50MHZ LP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD9834
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139300-AD9834BRUZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9834BRUZ-REEL CAD Model

Description

Product Overview: AD9834BRUZ-REEL

The AD9834BRUZ-REEL is a highly integrated Direct Digital Synthesizer (DDS) device from the renowned semiconductor manufacturer Analog Devices Inc. This precision digital waveform generator is designed to produce high-quality sine and triangular waveforms with great frequency control and stability. It is commonly used in applications such as signal generation, frequency modulation, and phase modulation.

Key Features

  • High Frequency Resolution: With a 10-bit DAC and a 25 MHz system clock, the AD9834 can generate waveforms at very fine frequency resolutions.
  • Programmable Output: Users can program the output waveform to be either a sine wave or a triangular wave, making it versatile for various application needs.
  • Low Power Consumption: The device operates with a power supply ranging from 2.3 V to 5.5 V, ensuring low power consumption suitable for battery-powered devices.
  • Serial Interface: It features a 3-wire serial interface that allows easy integration with microcontrollers and other digital systems.
  • Compact Package: The AD9834BRUZ-REEL comes in a compact TSSOP (thin shrink small outline package) that is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, providing reliable performance under varying environmental conditions.

Applications

The AD9834BRUZ-REEL is ideal for a wide range of applications that require precise waveform generation and modulation. Its applications include:

  • Wireless communication systems
  • Function generators and arbitrary waveform generators
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Sensor signal simulation

Ordering Information

The "REEL" suffix in the product number indicates that this device is available in tape and reel packaging, which is suitable for automated assembly processes. The AD9834BRUZ-REEL is part of a family of DDS devices that offer a range of performance options for different application requirements.

For more detailed information about the AD9834BRUZ-REEL, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website or contact their customer support.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5534 $51.3204
13+ $8.0121 $104.1573
20+ $7.7414 $154.8280
28+ $7.2001 $201.6028
37+ $6.9294 $256.3878
46+ $6.6587 $306.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess