EN
  • EN
  • DE

AD9949AKCPZ

Part No AD9949AKCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP (6x6)
Win Source Part Number 008666-AD9949AKCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9949AKCPZ CAD Model

Description

Product Overview: AD9949AKCPZ from Analog Devices Inc.

The AD9949AKCPZ is a highly integrated, advanced CCD signal processor manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This sophisticated component is designed specifically for high-performance digital imaging applications, offering a comprehensive solution for processing signals from charge-coupled devices (CCDs).

Key Features

  • High Precision: The AD9949AKCPZ boasts a 14-bit analog-to-digital converter (ADC) that ensures high-resolution image capture, providing crisp and detailed imaging essential for professional-grade applications.
  • Low Noise: With its low-noise preamplifier, correlated double sampling (CDS), and on-chip voltage references, this device ensures exceptional image quality by minimizing signal disturbances and enhancing dynamic range.
  • Flexible Interface: The product is equipped with a flexible digital interface that is compatible with a wide range of microprocessors and DSPs, facilitating easy integration into existing systems.
  • Integrated Timing Generator: Its on-chip timing generator simplifies the design and reduces the external components required, thereby saving space and cost in system design.

Applications

The AD9949AKCPZ is ideal for various high-end imaging applications such as:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Machine Vision
  • High-End Digital Cameras

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9949AKCPZ is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Package and Supply

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It operates over a broad temperature range and is specified for a supply voltage that supports various system designs.

In summary, the AD9949AKCPZ from Analog Devices Inc. is a top-tier CCD signal processor that offers precision, low noise, and flexibility, making it a go-to choice for developers and engineers seeking to enhance their digital imaging solutions.

You May Also Be Interested in

Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2942 $67.7652
13+ $9.2670 $120.4710
20+ $8.9775 $179.5500
27+ $8.6879 $234.5733
35+ $8.3982 $293.9370
47+ $7.5294 $353.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess