EN
  • EN
  • DE

ED500/5DS

Part No ED500/5DS
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERMINAL BLOCK 5MM 5POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 5
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 15A
Voltage 300V
Wire Gauge 14-22 AWG
Mounting Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Color Blue
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Brass
Clamp Material - Plating Steel, Stainless
Screw Thread M2.6
Win Source Part Number 1032239-ED500/5DS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED500/5DS CAD Model

Description

This On Shore Technology Inc. connector is a horizontal with board type with 5 positions per level and a 0.197" (5.00mm) pitch.

  • Manufacturer: On Shore Technology Inc.
  • Orientation: Horizontal with board
  • Positions per Level: 5
  • Pitch: 0.197" (5.00mm)
  • Termination Style: Screw
  • Wire Gauge: 14-22 AWG
  • Voltage Rating: 300V
  • Housing Material: Polyamide (PA) or nylon
  • Mounting Style: Through-hole
  • Temperature Range: -30°C to 105°C
  • Application: Electronic applications requiring high voltage and current ratings

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2814 $64.0700
110+ $1.0514 $115.6540
175+ $1.0186 $178.2550
235+ $0.9857 $231.6395
305+ $0.9529 $290.6345
410+ $0.8542 $350.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess