EN
  • EN
  • DE

EDSTL976/3

Part No EDSTL976/3
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK HDR 6POS VERT 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 6
Positions Per Level 6
Number of Levels 3
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.154" (3.90mm)
Insulation Height 0.154" (3.90mm)
Win Source Part Number 1051425-EDSTL976/3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDSTL976/3 CAD Model

Description

The On Shore Technology Inc. electronic component (product) is a high-quality component that is perfect for use in electronic devices.

  • Manufacturer: On Shore Technology Inc.
  • Win Source Part Number: 1051425-EDSTL976/3
  • Product Type: header, male pins, shrouded (4 side)
  • Positions per Level: six
  • Number of Levels: three
  • Pitch: 0.197" (5.00mm)
  • Header Orientation: vertical
  • RoHS Compliant: Yes
  • Supply and Demand Status: balance

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess