EN
  • EN
  • DE

AD9882KST-140

Part No AD9882KST-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Dual Interface for Flat Panel Displays / Dual Interface For Flat Panel Display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172466-AD9882KST-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9882KST-140
Introduction Date September 06, 2002
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9882KST-140 CAD Model

Description

Product Overview: AD9882KST-140 by Analog Devices Inc.

The AD9882KST-140 is a high-performance integrated circuit developed by Analog Devices Inc., renowned for its expertise in precision signal processing technology. This versatile IC is designed to cater to the rigorous demands of video and graphical applications, offering an array of features that make it an ideal choice for advanced display systems.

Key Features

  • High-Speed Operation: The AD9882KST-140 operates at a clock speed of 140 MHz, enabling it to handle high-resolution and high-refresh-rate video data streams with ease.
  • Integrated Analog-to-Digital Converters: It features dual high-quality 8-bit analog-to-digital converters (ADCs) that provide accurate digitization of analog RGB or YPbPr video signals.
  • Advanced Digital Processing: The device includes a digital phase-locked loop (PLL), which ensures stable synchronization with various video sources, as well as a programmable gain amplifier (PGA) for signal conditioning.
  • Flexible Input Support: The AD9882KST-140 supports a wide range of video input formats, including RGB, YPbPr, and composite video, making it highly adaptable to different signal sources.
  • On-Chip Calibration: With its built-in clamp and gain controllers, the IC can automatically calibrate input signals for optimal quality.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9882KST-140 minimizes energy usage, which is crucial for portable and embedded applications.

Applications

The AD9882KST-140 is suitable for a broad spectrum of applications, including:

  • High-resolution computer monitors
  • Advanced television sets
  • Projectors
  • Professional video editing and broadcasting equipment
  • Medical imaging displays

Reliability and Quality

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD9882KST-140 is built to provide consistent performance over a wide temperature range and is rigorously tested to ensure it meets the stringent requirements of professional and industrial environments.

Conclusion

The AD9882KST-140 from Analog Devices Inc. is a testament to the company's dedication to innovation and excellence in integrated circuit design. Its combination of speed, precision, and versatility makes it a top contender for designers looking to create state-of-the-art video and graphical systems.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess