EN
  • EN
  • DE

AD8170ANZ

Part No AD8170ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC MUX SWITCHING W/AMP 2:1 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Multiplexer with Amplifier
Operating Supply Voltage ±4 V ~ 6 V
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 767576-AD8170ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8170
Introduction Date November 15, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8170ANZ CAD Model

Description

The AD8170ANZ is a high-performance, multiplexing switch fabricated by the renowned semiconductor manufacturer, Analog Devices Inc. This cutting-edge device is designed to cater to a wide range of applications, including video and audio routing, ATE systems, and communication systems, where high-speed signal switching with low distortion is crucial.

Key Features

  • High Bandwidth: The AD8170ANZ boasts a wide bandwidth that ensures signals are transmitted with high fidelity, making it ideal for high-speed data streams and video signals.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes interference, thereby preserving signal integrity even in complex routing scenarios.
  • Low Distortion: The switch has been engineered to offer low distortion levels, which is particularly important for maintaining the quality of audio and video signals.
  • Single +5 V Supply: The device operates on a single +5 V supply, simplifying power management in system designs.
  • High Off Isolation: The AD8170ANZ features high off isolation to prevent signal leakage between channels when they are in the off state.

Applications

The versatility of the AD8170ANZ makes it suitable for a variety of applications. It is particularly well-suited for:

  • Video and audio signal routing in broadcast equipment
  • Switching in automated test equipment (ATE)
  • Data acquisition systems
  • Telecommunications equipment

Technical Specifications

The AD8170ANZ is characterized by the following technical specifications:

  • Supply Voltage: +5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-Lead PDIP (Plastic Dual In-line Package)

Conclusion

The AD8170ANZ from Analog Devices Inc. is an exemplary solution for designers looking for a high-performance multiplexing switch that offers low distortion, high bandwidth, and low crosstalk. Its robust design and ease of use make it a preferred choice for a multitude of applications where signal integrity is paramount.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess