Product Overview: AD9850BRSZ-REEL
The AD9850BRSZ-REEL is a highly acclaimed Direct Digital Synthesizer (DDS) chip manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This particular DDS device is designed to generate precise frequency and phase tunable digital waveforms, making it an ideal choice for a variety of applications including signal generation, local oscillators in communication systems, function generators, and many other types of frequency-related tasks.
Key Features
- High-Frequency Output: Capable of producing a sinusoidal waveform up to 125 MHz.
- Resolution: Features a 32-bit frequency tuning word, which allows for fine frequency resolution.
- Phase-Modulation Capability: Provides phase modulation and frequency modulation capabilities for versatile signal generation.
- Programmability: Offers serial or parallel loading of the frequency tuning word.
- Power Efficiency: Designed with a 5V power supply and low power consumption, making it suitable for portable battery-powered instruments.
- Package: Available in a compact 28-pin SSOP (Shrink Small Outline Package) for easy integration into a wide range of products.
Applications
The AD9850BRSZ-REEL is a versatile component that can be used in numerous applications, such as:
- Wireless Communication Systems
- Test and Measurement Equipment
- Radars and Navigation Systems
- Signal Processing
- Electronic Musical Instruments
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9850BRSZ-REEL is no exception. This product is fabricated using advanced techniques to ensure high performance and durability over a wide range of operating conditions.
Ordering Information
The product is available in tape and reel form, which facilitates automated assembly processes and is ideal for large volume production requirements. The 'REEL' designation indicates that the product is ready for reel-to-reel manufacturing and handling systems.
For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact an authorized distributor.