EN
  • EN
  • DE

AD9847AKSTZ

Part No AD9847AKSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 144857-AD9847AKSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9847AKSTZ CAD Model

Description

AD9847AKSTZ - Integrated CCD Signal Processor

The AD9847AKSTZ is a highly integrated single-chip CCD signal processor from the renowned manufacturer Analog Devices Inc. Designed for high-performance imaging applications, this processor incorporates a complete analog front-end with A/D conversion alongside digital processing capabilities, making it an ideal choice for advanced imaging systems.

Key Features

  • 14-Bit A/D Converter: The AD9847AKSTZ features a precision 14-bit analog-to-digital converter that ensures high-quality image capture with excellent dynamic range.
  • Correlated Double Sampling (CDS): The processor includes a CDS function that reduces the noise level of the CCD output, enhancing the overall image quality.
  • Programmable Gain Amplifier (PGA): A flexible PGA allows for fine-tuning of the analog signal before A/D conversion, accommodating a wide range of sensor sensitivities.
  • Black Level Clamping: Automatic black level clamping simplifies calibration and improves image consistency across different lighting conditions.
  • Electronic Shutter Control: The device supports electronic shuttering, which is essential for capturing sharp images in varying light environments.
  • Low Power Consumption: Designed for efficiency, the AD9847AKSTZ operates with low power consumption, making it suitable for battery-powered devices.
  • Compact Package: The processor comes in a compact 48-lead LQFP package, saving valuable board space in tight designs.

Applications

The AD9847AKSTZ is versatile enough to be used in a variety of applications, including:

  • High-end digital still cameras
  • Machine vision systems
  • Medical imaging equipment
  • Scientific instrumentation

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9847AKSTZ is no exception. Customers can expect robust performance and dedicated support for their imaging solutions. For further technical information, reference designs, and application support, Analog Devices provides extensive online resources and customer service.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5434 $70.6302
6+ $19.3178 $115.9068
10+ $18.7140 $187.1400
13+ $18.1104 $235.4352
17+ $17.5067 $297.6139
23+ $15.6957 $361.0011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess