EN
  • EN
  • DE

LTM2889IY-5#PBF

Part No LTM2889IY-5#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISOL 2500VRMS 2CH CAN 32BGA  /  Transceiver, Isolated 32-BGA (15x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Type Transceiver, Isolated
Applications CAN, DeviceNet, Industrial
Mounting SMD (SMT)
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2889IY-5#PBF
Standard Package 119
Win Source Part Number 1156018-LTM2889IY-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2889IY-5#PBF CAD Model

Description

Product Overview: LTM2889IY-5#PBF from Analog Devices Inc.

The LTM2889IY-5#PBF is a robust, high-performance isolated μModule transceiver from Analog Devices Inc. that provides a complete, galvanically isolated RS485/RS422 communication interface. This advanced product is designed to protect sensitive circuitry by providing a robust isolation barrier, ensuring reliable data communication in harsh electrical environments. Its primary application is in industrial systems, where long-term stability and isolation are critical.

Featuring an integrated, isolated DC/DC converter, the LTM2889IY-5#PBF ensures a steady power supply to the isolated side, which is essential for maintaining signal integrity. The device operates over a wide voltage range of 3.3V to 5.5V, making it versatile for various system designs. Its operational temperature range from -40°C to 105°C guarantees reliable performance even in extreme conditions.

Key Features

  • Galvanic Isolation: The LTM2889IY-5#PBF provides up to 2500V RMS of isolation for one minute, which is critical for protecting against high voltage spikes and common-mode transients.
  • Integrated Power: The module includes an onboard isolated power supply, simplifying the design process and reducing the need for additional components.
  • Data Rates: It supports data rates up to 20Mbps, allowing for high-speed communication that is essential for modern industrial applications.
  • ESD Protection: The device offers ±15kV ESD protection on the transceiver interface, providing additional robustness and reliability.
  • Fail-Safe Features: It includes fail-safe features that ensure a known output state in the absence of input data.

Applications

The LTM2889IY-5#PBF is ideal for use in a variety of applications where isolation is crucial, including:

  • Industrial field buses
  • Networked industrial control systems
  • Instrumentation
  • Ground loop elimination
  • Harsh environment data acquisition

With its superior isolation capabilities, integrated power supply, and high data rate support, the LTM2889IY-5#PBF from Analog Devices Inc. stands out as a top choice for designers looking to enhance the reliability and safety of their RS485/RS422 communication interfaces.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2538 $69.2538
2+ $67.0896 $134.1792
3+ $64.9254 $194.7762
4+ $62.7612 $251.0448
6+ $56.2687 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess