EN
  • EN
  • DE

AD9840JSTRL

Part No AD9840JSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 10bit 3V 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172438-AD9840JSTRL
Popularity Low
Supply and Demand Status Balance
Family Name AD9840
Introduction Date July 14, 2003
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9840JSTRL CAD Model

Description

Product Overview: AD9840JSTRL by Analog Devices Inc.

The AD9840JSTRL is a high-performance mixed-signal integrated circuit designed by the renowned manufacturer, Analog Devices Inc. This versatile component is engineered to cater to a variety of applications, particularly excelling in the realm of digital imaging and video processing tasks. The AD9840JSTRL is part of Analog Devices' extensive portfolio of analog and digital signal processing components that are recognized for their reliability and cutting-edge technology.

At the heart of the AD9840JSTRL lies a powerful analog front-end (AFE) solution, which is optimized for CCD (charge-coupled device) camera systems. This AFE includes a precision 14-bit analog-to-digital converter (ADC) that ensures high-fidelity digital representation of analog signals. The device is capable of processing signals at a high-speed rate, which is essential for applications that require quick data throughput and real-time processing capabilities.

One of the key features of the AD9840JSTRL is its low-noise performance, which is critical in maintaining the integrity of the signal in imaging applications. This low noise floor ensures that the captured images are clear and free from unwanted artifacts, making it an ideal choice for medical imaging, industrial inspection, and high-quality video capture systems.

The AD9840JSTRL also boasts a flexible interface that allows for easy integration into existing systems. It comes in a compact, surface-mount package, which is well-suited for space-constrained applications. Furthermore, the device is designed for low power consumption, making it an energy-efficient choice for portable and battery-operated devices.

Analog Devices Inc. has a reputation for providing extensive technical support and documentation for their products, and the AD9840JSTRL is no exception. Engineers and designers can access detailed datasheets, application notes, and reference designs to facilitate the implementation of this component into their projects.

In summary, the AD9840JSTRL from Analog Devices Inc. is a high-quality, versatile AFE solution that delivers exceptional performance in digital imaging applications. Its precision, speed, and low-power characteristics make it an excellent choice for designers looking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4943 $60.4373
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess