EN
  • EN
  • DE

AD9840AJSTRL

Part No AD9840AJSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172437-AD9840AJSTRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9840AJSTRL CAD Model

Description

AD9840AJSTRL by Analog Devices Inc.

The AD9840AJSTRL is a cutting-edge mixed-signal front-end (MxFE®) processor from the renowned manufacturer, Analog Devices Inc. This high-performance integrated circuit is specifically designed for advanced television and video systems, providing a seamless interface between analog inputs and digital signal processing components. With its superior design, the AD9840AJSTRL ensures exceptional image quality and reliability, making it a go-to choice for professionals in the industry.

At the heart of the AD9840AJSTRL lies a high-quality analog-to-digital converter (ADC) that enables accurate digitization of incoming analog signals. This ADC features a 10-bit resolution, ensuring that the nuances of the video input are captured with precision. The device operates at a conversion rate that is suitable for real-time video processing applications, ensuring that there is no lag between signal input and processing.

The AD9840AJSTRL also includes an integrated triple high-speed video amplifier, designed to handle the YPbPr (component video) signals commonly used in high-definition video equipment. This integration simplifies the design and reduces the component count in the signal chain, leading to a more compact and cost-effective solution for system designers.

Furthermore, the device boasts an on-chip voltage reference and a clamp function, which are crucial for maintaining signal integrity and consistent performance. The clamp function ensures that the black level of the video signal is properly set, eliminating any potential for signal drift over time or temperature variations.

Supplied in a surface-mount package, the AD9840AJSTRL is designed for efficient PCB layout and is well-suited for modern, automated assembly processes. Analog Devices Inc. has ensured that this product meets stringent quality and performance standards, and it is available in tape and reel form for high-volume production environments.

Whether it's for broadcast equipment, professional cameras, or advanced video processing systems, the AD9840AJSTRL from Analog Devices Inc. provides an optimal solution for high-quality video signal processing, ensuring clear and vibrant images that meet the demands of today's sophisticated video applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6223 $58.4892
10+ $11.9981 $119.9810
15+ $11.6228 $174.3420
21+ $11.2485 $236.2185
27+ $10.8732 $293.5764
36+ $9.7482 $350.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess