EN
  • EN
  • DE

222D253-25/225-0

Part No 222D253-25/225-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT R/A SZ53 BLACK / Heat Shrink Boot - 90° Black 53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit 222D2
Package Bulk
Type Boot - 90°
Shell Size - Insert 53
Features Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist
Color Black
Material Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied 1.470" (37.34mm)
Large Diameter Recovered 1.161" (29.49mm)
Small Diameter Supplied 1.470" (37.34mm)
Small Diameter Recovered 0.409" (10.39mm)
Large Recovered Length 0.961" (24.41mm)
Small Recovered Length 5.661" (143.79mm)
Total Length Recovered 7.291" (185.19mm)
Base Product Number 222D253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 074155-000
Standard Package 25
Win Source Part Number 1018561-222D253-25/225-0
Ultra Librarian 3D Model Ultra Librarian 222D253-25/225-0 CAD Model

Description

The TE Connectivity Raychem Cable Protection Thermofit 222D2 is a heat shrink boot that comes in a bulk package. TE Connectivity Raychem Cable Protection Thermofit 222D2

  • Shell Size: 53
  • Material: Elastomer, semi-rigid, irradiated
  • Features: Abrasion Resistant, Adhesive Coated, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Strain Resistant
  • Large Diameter Supplied: 1.470" (37.34mm)
  • Large Diameter Recovered: 1.161" (29.49mm)
  • Small Diameter Supplied: 1.470" (37.34mm)
  • Small Diameter Recovered: 0.409" (10.39mm)
  • Large Recovered Length: 0.961" (24.41mm)
  • Small Recovered Length: 5.661" (143.79mm)
  • Total Length Recovered: 7.291" (185.19mm)
  • Classification: EAR99
  • REACH: Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: 074155-000
  • Base Product Number: 222D253

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess