EN
  • EN
  • DE

AD9834BRU

Part No AD9834BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, +2.3 V to +5.5 V, 50 MHz Complete DDS | IC DDS 50MHZ 10BIT 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD9834
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1139299-AD9834BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9834BRU CAD Model

Description

Analog Devices Inc. AD9834BRU: Precision Waveform Generator

The AD9834BRU from Analog Devices Inc. is a highly integrated Direct Digital Synthesis (DDS) device capable of generating high-quality sine and triangular waveforms. This precision waveform generator is designed for applications requiring complex and stable waveforms, frequency agility, and phase modulation, making it an ideal choice for wireless communication systems, instrumentation, and function generators.

Key Features

  • Programmable Waveforms: The AD9834BRU can produce sine and triangular waveforms with excellent spectral purity.
  • High Resolution: With its 10-bit DAC and 28-bit frequency resolution, the device ensures fine frequency tuning capability over a wide frequency range.
  • Frequency and Phase Modulation: It supports both FSK (Frequency Shift Keying) and PSK (Phase Shift Keying), allowing for versatile modulation schemes.
  • Low Power Consumption: The device operates with a power supply ranging from 2.3V to 5.5V, offering low power consumption modes for battery-powered applications.
  • Serial Interface: Configuration is done via a 3-wire SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Compact Package: Available in a compact TSSOP-20 package, the AD9834BRU is suitable for space-constrained applications.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Function Generators
  • Signal Simulation
  • Phase-Locked Loops (PLLs)

The AD9834BRU is a versatile and precise waveform generator that offers engineers the flexibility to generate complex waveforms with ease. Its low power consumption and high resolution make it a go-to component for a wide array of electronic applications where waveform generation with fine frequency control is essential. With the backing of Analog Devices' reputation for quality, the AD9834BRU stands out as a reliable and efficient solution for modern electronic systems.

For more information and complete technical specifications, refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5264 $57.1584
12+ $8.9235 $107.0820
18+ $8.6220 $155.1960
25+ $8.0191 $200.4775
33+ $7.7176 $254.6808
41+ $7.4162 $304.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess