EN
  • EN
  • DE

SF-0603FP0375F-2

Part No SF-0603FP0375F-2
Manufacturer Bourns Inc.
Catalog Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Bourns Inc.
Series SinglFuse™ SF-0603FPxxxF
Package Tape & Reel
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 375 mA
Voltage Rating - AC 65 V
Voltage Rating - DC 65 V
Response Time Fast Blow
Package / Case 0603 (1608 Metric)
Breaking Capacity @ Rated Voltage 13A AC, 50A DC
Melting I2t 0.004
Approval Agency UL
Temperature Range - Operating -55°C ~ 90°C
Dimension 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.30mm)
DC Cold Resistance 0.48 Ohms
Base Product Number SF-0603
Other Names SF-0603FP0375F-2TR,SF-0603FP0375F-2CT,SF-0603FP0375F-2DKR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 1302151-SF-0603FP0375F-2
Ultra Librarian 3D Model Ultra Librarian SF-0603FP0375F-2 CAD Model

Description

The SF-0603FP0375F-2 is a fast-acting surface mount fuse from Bourns Inc. designed to provide overcurrent protection in a variety of electronic applications. This fuse is part of the SinglFuse™ product line, known for their compact size and reliable performance. The "0603" designation indicates the fuse's physical dimensions, making it suitable for automated assembly processes and high-density circuit board layouts. The "3.75A" refers to the rated current.

Applications

  • Portable electronic devices (smartphones, tablets)
  • Solid State Drives (SSDs)
  • Wearable electronics (smartwatches, fitness trackers)
  • Power supply protection
  • Battery chargers
  • LED lighting

Features

  • Fast-acting overcurrent protection: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Compact 0603 surface mount package: Saves valuable board space and is compatible with automated assembly.
  • High inrush current withstand capability: Withstands high inrush currents without nuisance tripping.
  • Ceramic body construction: Provides excellent thermal stability and mechanical strength.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in diverse environments.

Benefits

  • Protection against overcurrent damage: Prevents damage to sensitive electronic components caused by excessive current.
  • Improved product reliability: Enhances the reliability and lifespan of electronic devices.
  • Reduced warranty claims: Minimizes equipment failures due to overcurrent events.
  • Smaller board size: Allows for more compact and efficient product designs.
  • Cost-effective overcurrent protection: Provides a cost-efficient solution for protecting electronic circuits from overcurrent events.

Additional Details

The SF-0603FP0375F-2 has a rated current of 3.75A and a voltage rating typically around 32V DC. It is designed to interrupt the circuit quickly in the event of an overcurrent condition. Specific details on the interrupting rating, resistance, and other performance characteristics can be found in the Bourns datasheet for this fuse. This fuse provides robust and reliable overcurrent protection in a compact surface-mount package.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0161 $50.8050
120+ $0.8337 $100.0440
190+ $0.8077 $153.4630
260+ $0.7816 $203.2160
335+ $0.7556 $253.1260
445+ $0.6774 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess