EN
  • EN
  • DE

AD9833BRM-REEL7

Part No AD9833BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 28 b
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767668-AD9833BRM-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9833BRM-REEL7 CAD Model

Description

AD9833BRM-REEL7 Image

The AD9833BRM-REEL7 is a low-power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. Manufactured by Analog Devices Inc., this integrated circuit is designed to be a complete, compact digital solution for waveform generation applications.

Key Features

  • Digital Programmability: The frequency and phase of the output waveforms can be easily programmed through a serial interface, allowing for precise control over the signal generation.
  • Low Power Consumption: Operating on a power supply from 2.3V to 5.5V, the AD9833BRM-REEL7 is optimized for power-sensitive applications.
  • Waveform Flexibility: Users can select between sine, triangular, and square wave outputs, making this device highly versatile for various applications.
  • Compact Form Factor: The device comes in a small 10-lead MSOP (Mini Small Outline Package), ideal for space-constrained applications.

Applications

The AD9833BRM-REEL7 is suitable for a wide range of applications, including:

  • Signal generation and stimulus
  • Function generators
  • Liquid and gas flow measurement
  • Sensor applications
  • Portable instrumentation

Technical Specifications

Attribute Value
Output Waveform Sine, Triangular, Square
Frequency Range 0 MHz to 12.5 MHz
Supply Voltage 2.3V to 5.5V
Package Type 10-lead MSOP
Interface Serial

For more detailed information and datasheets, please visit the Analog Devices Inc. website or contact your local distributor. The AD9833BRM-REEL7 offers a high-performance, flexible solution for your waveform generation needs.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess