EN
  • EN
  • DE

AD9806KSTZ

Part No AD9806KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 008642-AD9806KSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9806KSTZ CAD Model

Description

The AD9806KSTZ is a high-performance, low-power, single 8-bit CCD signal processor designed by Analog Devices Inc. This integrated circuit is engineered to simplify the design of color and monochrome CCD imaging systems. It is an ideal choice for a wide range of applications, including digital still cameras, machine vision systems, and medical imaging devices.

Key Features

  • High-Speed Operation: The AD9806KSTZ offers a maximum data rate of 40 MSPS (Mega Samples Per Second), enabling rapid image capture and processing in time-sensitive applications.
  • Integrated Correlated Double Sampling (CDS): The CDS function reduces the noise generated by the CCD's output amplifier, improving the overall signal-to-noise ratio and image quality.
  • On-Chip Precision Timing Generator: This feature simplifies the timing control for driving the CCD, reducing the need for external components and minimizing system complexity.
  • Variable Gain Amplifier (VGA): The VGA can be programmed through a serial interface, allowing for dynamic adjustment of the gain to accommodate different lighting conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9806KSTZ is suitable for battery-powered devices where power conservation is critical.
  • Programmable Features: It includes a range of programmable features through a three-wire serial digital interface, providing designers with flexibility in configuring the device for specific application requirements.

Package and Quality

The AD9806KSTZ comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is built to meet high standards, ensuring reliability and performance in demanding environments.

Applications

With its versatile feature set and high-speed operation, the AD9806KSTZ is suitable for a variety of imaging applications, such as:

  • High-speed industrial imaging
  • Medical diagnostic equipment
  • Scientific instrumentation
  • Security and surveillance systems
  • Portable imaging devices

In conclusion, the AD9806KSTZ from Analog Devices Inc. is a robust and feature-rich CCD signal processor that offers designers the performance and flexibility needed to create advanced imaging solutions.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess