EN
  • EN
  • DE

AD9803JST-28

Part No AD9803JST-28
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SIGNAL PROC 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD9803
Package Bulk
Product Status Active
Programmable Not Verified
Type CCD Signal Processor
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40395-AD9803JST-28
Ultra Librarian 3D Model Ultra Librarian AD9803JST-28 CAD Model

Description

Introducing the AD9803JST-28: A High-Performance Imaging Solution

The AD9803JST-28 is a cutting-edge imaging product from Analog Devices Inc., renowned for its precision and quality in the field of semiconductor design and manufacturing. This product is specifically tailored for advanced imaging applications, offering a robust feature set that caters to a wide range of industrial, medical, and scientific instruments.

Key Features and Benefits

  • High-Resolution Imaging: The AD9803JST-28 is designed to support high-resolution imaging systems, ensuring crisp and clear images for the most demanding applications.
  • Advanced Pixel Processing: With its sophisticated pixel processing capabilities, this product delivers enhanced image quality, improving the overall performance of imaging systems.
  • Low Noise Performance: The AD9803JST-28 boasts low noise characteristics, which is crucial for applications where precision and accuracy are paramount.
  • High Dynamic Range: The device supports a high dynamic range, enabling it to capture details in both bright and dark areas of an image, thus providing superior contrast and detail.
  • Flexible Integration: Designed with integration in mind, the AD9803JST-28 is compatible with a variety of sensors and systems, making it a versatile choice for designers.
  • Robust Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD9803JST-28 is no exception. It is built to meet stringent reliability standards, ensuring stable and consistent performance over time.

Applications

The AD9803JST-28 is ideal for a variety of high-end applications, including:

  • Medical Imaging Equipment
  • Scientific Research Instruments
  • Industrial Inspection Systems
  • Machine Vision Platforms
  • Advanced Security and Surveillance Cameras

Technical Specifications

The AD9803JST-28 operates at a supply voltage of 2.8V, which is conducive to low-power consumption, making it suitable for portable and battery-operated devices. Its compact design and surface-mount package allow for easy integration into system designs without significant space constraints.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9803JST-28, ensuring that designers can fully leverage the capabilities of this high-performance imaging solution. With the AD9803JST-28, Analog Devices Inc. continues to push the boundaries of imaging technology, delivering exceptional quality and performance that their customers have come to expect.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4955 $60.4505
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess