EN
  • EN
  • DE

PSK-10B-S12

Part No PSK-10B-S12
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series PSK-10B (10W)
Package Tube
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 12V
Current - Output (Max) 850mA
Power (Watts) 10 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 82.32%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.00" L x 1.00" W x 0.81" H (50.8mm x 25.4mm x 20.6mm)
Approval Agency CB Scheme, EN, FCC, IEC, UL
Standard Number 60950-1; 61000-3-2; 61000-3-3; 62368-1
Line Regulation ±0.5%
Load Regulation ±3%
Base Product Number PSK-10B
Standard Package 18
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6001
Win Source Part Number 1350600-PSK-10B-S12
Ultra Librarian 3D Model Ultra Librarian PSK-10B-S12 CAD Model

Description

The PSK-10B (10W) is a universal input enclosed power supply module offered by CUI Inc.

  • Mounting Type: Through hole
  • Package/Case: 4-DIP module
  • Applications: ITE (Commercial)
  • Standard Package: 18
  • Power Output: 10W
  • Output: Single output
  • Maximum Current Output: 850mA
  • Voltage Output: 12V
  • Efficiency: 82.32%
  • Line Regulation: ±0.5%
  • Load Regulation: ±3%
  • Operating Temperature: -25°C ~ 70°C (With Derating)
  • Approvals: CB Scheme, EN, FCC, IEC, and UL

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess