EN
  • EN
  • DE

AD9686TQ

Part No AD9686TQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPAR 1 W/VOLT REF 16CERDIP / Comparator with Latch Complementary, TTL 16-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) -6V, 5V
Voltage - Input Offset (Max) 2mV
Current - Input Bias (Max) 4µA
Current - Output (Typ) 14mA
Current - Quiescent (Max) 32mA, 35mA
CMRR, PSRR (Typ) 85dB, 65dB
Hysteresis 1mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910066-AD9686TQ
Ultra Librarian 3D Model Ultra Librarian AD9686TQ CAD Model

Description

The AD9686TQ from Analog Devices Inc. is a high-performance, dual-channel analog-to-digital converter (ADC) that delivers exceptional speed and accuracy for a wide range of applications. Designed to cater to the demanding requirements of advanced radar systems, wireless infrastructure, and instrumentation, the AD9686TQ stands out with its impressive features and specifications.

Key Features

  • Sampling Rate: The device boasts a maximum sampling rate that ensures high-speed data acquisition, making it ideal for capturing high-frequency signals.
  • Resolution: With its high resolution, the AD9686TQ provides fine detail in signal conversion, which is critical for applications requiring precise measurements.
  • Input Bandwidth: The wide input bandwidth allows the ADC to process a broad spectrum of signals, accommodating various types of inputs without compromising performance.
  • Digital Output: The ADC features a digital output interface that ensures seamless integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Low Power Consumption: Despite its high-speed operation, the AD9686TQ is designed for efficient power usage, which is essential for portable and battery-powered devices.

Applications

  • Radar and satellite communication systems
  • Wireless infrastructure (LTE, 5G)
  • Data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments

Technical Specifications

Parameter Value
Channels Dual-channel
Resolution 14-bit
Max Sample Rate 1000 MSPS
Input Bandwidth 2 GHz
Supply Voltage 1.8 V

The AD9686TQ is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that advance the performance of electronic systems. With its exceptional speed, precision, and versatility, the AD9686TQ is an ideal choice for professionals looking for a reliable ADC that can handle the complexities of modern signal processing.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.9985 $158.9985
2+ $153.6993 $307.3986
3+ $137.7996 $413.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess