EN
  • EN
  • DE

AD96687BPZ

Part No AD96687BPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 2.5NS 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1013749-AD96687BPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD96687BPZ CAD Model

Description

AD96687BPZ High-Speed Comparator

The AD96687BPZ is a state-of-the-art high-speed comparator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is crafted to deliver rapid response times and precise performance in a wide array of electronic applications, making it an ideal choice for system designers who require reliable and fast comparison of signals.

Boasting a fast propagation delay of typically 10 ns with low dispersion of ±2 ns over temperature and dual supply voltages, the AD96687BPZ ensures consistent and speedy performance across varying conditions. Its input voltage range extends from -0.5V to 1.5V below the positive supply, providing flexibility in interfacing with different signal levels.

The comparator features latch function and complementary outputs, which allow for more versatile usage in digital systems. With a high input impedance, the AD96687BPZ minimizes the distortion of the input signal, thus preserving the integrity of the signal being compared. This is crucial in applications where signal fidelity is paramount.

The robust design of the AD96687BPZ also includes an overdrive and undervoltage lockout, ensuring that the device operates reliably even under less than ideal conditions. Its power supply range from ±4.5V to ±5.5V makes it compatible with existing power systems in most electronic equipment.

Ideal for use in high-speed digital data processing, A/D converters, zero-crossing detectors, and high-speed sampling circuits, the AD96687BPZ is a versatile component that enhances the performance and reliability of electronic systems. Packaged in a 16-lead PDIP, this comparator is designed for easy integration into a wide range of electronic circuits.

In summary, the AD96687BPZ from Analog Devices Inc. is a superior choice for designers in need of a high-speed comparator that offers both speed and precision without compromising on reliability or flexibility.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9063 $53.8126
5+ $22.0770 $110.3850
8+ $21.3871 $171.0968
10+ $20.6972 $206.9720
13+ $20.0073 $260.0949
17+ $17.9376 $304.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess