EN
  • EN
  • DE

2600BP14M0200T

Part No 2600BP14M0200T
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description FILTR BAND PASS WDE BND 2.6GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency 2.6GHz Center
Bandwidth 200MHz
Filter Type Band Pass
Insertion Loss 2.2dB
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.026" (0.65mm)
Win Source Part Number 052383-2600BP14M0200T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian 2600BP14M0200T CAD Model

Description

2600BP14M0200T

The 2600BP14M0200T is a high-performance bandpass filter designed for a wide range of RF applications. Its advanced design ensures superior signal integrity and precise frequency selection, making it ideal for professional-grade communication systems.

  • Applications: RF communication systems, Signal processing, Wireless networks, Telecommunication equipment
  • Features and Benefits: High selectivity and low insertion loss, Compact size for easy integration, Robust construction for long-term reliability, Excellent out-of-band rejection
  • Additional Details: The 2600BP14M0200T is engineered to comply with industry standards, ensuring compatibility with existing systems. Its low insertion loss improves efficiency, while its compact form factor allows for seamless fit into various designs. This bandpass filter is a vital component for engineers seeking optimal signal clarity and performance.

You May Also Be Interested in

Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess