EN
  • EN
  • DE

AD9445BSVZ-105

Part No AD9445BSVZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 105/125 MSPS, IF Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.3V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 1139076-AD9445BSVZ-105
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9445
Introduction Date May 02, 2005
ECCN 3A991.c.3
Ultra Librarian 3D Model Ultra Librarian AD9445BSVZ-105 CAD Model

Description

Product Overview: AD9445BSVZ-105 by Analog Devices Inc.

The AD9445BSVZ-105 is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision and speed, this ADC is an ideal solution for applications that require accurate signal conversion from analog to digital form, such as in medical imaging, communications, and instrumentation.

Key Features

  • High Resolution: With its 14-bit resolution, the AD9445BSVZ-105 ensures detailed and precise digital representation of the input analog signal, making it suitable for high-accuracy applications.
  • Fast Sampling Rate: The device boasts a sampling rate of 105 MSPS (Mega Samples Per Second), allowing it to handle fast-changing signals and high-bandwidth inputs efficiently.
  • Differential Inputs: It features differential input capability, which enhances noise immunity and improves signal integrity, especially in environments with high electromagnetic interference (EMI).
  • Low Power Consumption: The AD9445BSVZ-105 is designed for low power operation, which is critical for portable and battery-powered devices.
  • Flexible Interface: A parallel LVDS (Low-Voltage Differential Signaling) output interface provides easy integration with a wide range of digital systems.
  • On-Chip Reference: The inclusion of an internal voltage reference simplifies the design by reducing the number of external components required.

Applications

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Antenna Systems

The AD9445BSVZ-105 comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that meets the space constraints of modern electronic assemblies. Analog Devices Inc. ensures that this ADC meets the highest quality and performance standards, providing reliable and consistent operation for critical applications.

For designers and engineers looking for a high-speed, high-resolution ADC, the AD9445BSVZ-105 from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and ease of use. It stands out as a top choice for any application where precision digital conversion is paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5646 $85.5646
2+ $70.2068 $140.4136
3+ $68.0129 $204.0387
4+ $65.8188 $263.2752
5+ $63.6249 $318.1245
7+ $57.0431 $399.3017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess