EN
  • EN
  • DE

AD9300TQ

Part No AD9300TQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description 4-Channel Analog Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190095-AD9300TQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9300TQ CAD Model

Description

The AD9300TQ from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that delivers unparalleled performance in signal conversion technology. This high-speed, high-precision ADC is designed to meet the demanding requirements of advanced digital signal processing (DSP) systems and various high-speed data acquisition applications.

Key Features

  • Resolution: The AD9300TQ boasts a high resolution that ensures detailed and accurate digital representation of the analog input signal.
  • Sampling Rate: With its impressive sampling rate, this ADC can process fast-changing signals and is ideal for high-frequency applications.
  • Low Power Consumption: Despite its high performance, the AD9300TQ is designed for efficiency, consuming minimal power which makes it suitable for portable and battery-operated devices.
  • High Signal-to-Noise Ratio (SNR): The device ensures a high SNR, providing clean and reliable data conversion, which is critical for sensitive measurements and high-fidelity applications.
  • Durable Build: Encased in a robust package, the AD9300TQ is built to withstand harsh industrial environments and maintain its performance over a wide temperature range.

Applications

The versatility of the AD9300TQ allows it to be used in a wide array of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems

Technical Specifications

The technical specifications of the AD9300TQ include a variety of features that make it a top choice for designers and engineers. The device offers a dynamic range that accommodates a broad spectrum of input frequencies, and its integrated features reduce the need for external components, simplifying system design and reducing overall system cost.

For more detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support team. The AD9300TQ is not just a component; it's a solution that drives innovation and performance in the world of digital signal processing.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Lowest to $134.3284
Microchip Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess