EN
  • EN
  • DE

SC16C654IA68 D

Part No SC16C654IA68 D
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case PLCC-68
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 756450-SC16C654IA68 D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C654IA68 D CAD Model

Description

Product Overview: SC16C654IA68 D - NXP

The SC16C654IA68 D is a high-performance quad-channel Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors. This advanced integrated circuit is designed to handle serial communication in a variety of complex applications. Its primary use is to facilitate serial data exchange between a microcontroller or microprocessor and various peripherals or other microcontrollers.

Key Features:

  • Quad UART Channels: The device includes four independent UART channels, which significantly increases the efficiency of serial data management by allowing multiple data streams concurrently.
  • Enhanced Data Rates: Each UART channel is capable of supporting baud rates up to 5 Mbps, ensuring high-speed data transfer for demanding applications.
  • 64-byte FIFO Buffers: Large FIFO buffers on each channel reduce the overhead on the host processor by minimizing the frequency of data transfers and interrupt service routines.
  • Automatic Hardware and Software Flow Control: The SC16C654IA68 D supports both hardware and software flow control to prevent data loss during high-speed transmission and reception.
  • Modem Control Functions: Integrated modem control functions provide the necessary signals for interfacing with modem applications, offering versatility in communication tasks.
  • Versatile Baud Rate Generator: The onboard baud rate generator can be programmed to select a wide range of frequencies for precise control over communication speeds.

Applications:

The SC16C654IA68 D is ideal for applications that require reliable and fast serial communications. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and telematics
  • Complex computing systems requiring multiple serial interfaces

Package and Quality:

The device is offered in a 68-pin LQFP (Low-profile Quad Flat Package) that provides a compact footprint for space-constrained applications. Additionally, NXP's commitment to quality ensures that the SC16C654IA68 D meets the rigorous standards required for industrial and automotive grade components.

Whether you are designing a new system that requires multiple high-speed serial interfaces or upgrading an existing one, the SC16C654IA68 D from NXP is a robust solution that combines performance with reliability.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess