EN
  • EN
  • DE

ADIS16265BCCZ

Part No ADIS16265BCCZ
Manufacturer Analog Devices Inc.
Catalog Gyroscopes
Description IC SENSOR GYRO PROGR 10MV 20LGA  /  Gyroscope Z (Yaw) ±80, 160, 320 50Hz ~ 330Hz SPI 20-LGA (11.15x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Tray
Type Digital
Axis Z (Yaw)
Range °/s ±80, 160, 320
Sensitivity (LSB/(°/s)) 13 ~ 54
Bandwidth 50Hz ~ 330Hz
Output Type SPI
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 41 mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 20-BFLGA
Base Product Number ADIS16265
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names -2735-ADIS16265BCCZ
Standard Package 1
Win Source Part Number 1027785-ADIS16265BCCZ
Ultra Librarian 3D Model Ultra Librarian ADIS16265BCCZ CAD Model

Description

Introducing the ADIS16265BCCZ from Analog Devices Inc.

The ADIS16265BCCZ is a high-performance, digital gyroscope sensor that offers unparalleled accuracy and stability in a compact, robust package. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this sensor is designed to meet the demanding needs of industrial and instrumentation applications.

Key Features and Benefits

  • High Precision: The ADIS16265BCCZ boasts a precise digital gyroscope with a ±450°/sec measurement range, providing accurate angular rate sensing for critical applications.
  • Digital Output: With its digital interface, the sensor outputs data in a 16-bit format, ensuring high-resolution measurements that are easy to integrate with modern microcontrollers and digital systems.
  • Tri-Axis Sensing: This sensor not only measures angular rates around a single axis but is capable of tri-axis sensing, adding to its versatility and making it suitable for more complex orientation and navigation tasks.
  • Shock Resistance: The ADIS16265BCCZ is designed to withstand environmental extremes, including high levels of shock and vibration, making it an ideal choice for harsh industrial environments.
  • Temperature Sensing: An integrated temperature sensor allows for temperature compensation of the gyroscope readings, ensuring reliable performance across a wide temperature range.
  • Compact Form Factor: Housed in a 16mm x 16mm x 5.08mm LGA package, this sensor is suitable for space-constrained applications without compromising on performance.

Applications

The ADIS16265BCCZ is perfect for a variety of applications that require high-precision angular rate sensing, including:

  • Platform stabilization
  • Navigation systems
  • Robotics
  • Industrial equipment monitoring
  • Automotive safety systems
  • Aerospace and defense instrumentation

Conclusion

With its combination of high precision, robustness, and versatility, the ADIS16265BCCZ from Analog Devices Inc. stands out as an exceptional choice for designers and engineers looking to enhance the performance and reliability of their motion sensing systems. Whether it's for industrial automation, vehicle navigation, or advanced instrumentation, this digital gyroscope sensor is engineered to deliver precise and dependable results.

You May Also Be Interested in

STMicroelectronics
MEMS Single Axis ±1000°/s 10-Pin PLGA Tray / GYRO 1000DEG/S 1.1MV 140HZ 10LGA
Lowest to $1.6921
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA / Gyroscope Z (Yaw) ±80, 160, 320 50Hz ~ 330Hz SPI 20-LGA (11.15x11)
Lowest to $0.0347
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess