The SN74HC74QPWRNSG4 is a high-performance, dual D-type positive-edge-triggered flip-flop IC from Texas Instruments designed to operate from a wide range of power supplies. This integrated circuit features two independent D-type flip-flops with direct clear and preset inputs which makes it ideal for a variety of applications in modern digital electronics.
Key Features
- Logic Type: D-Type Flip-Flop
- Output Type: Differential
- Function: Set(Reset) and Preset
- Number of Elements: Dual
- Number of Bits per Element: 1
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
The SN74HC74QPWRNSG4 provides users with the functionality of two individual D-type flip-flops in one compact package, each with its own set of inputs and outputs. The flip-flops capture the value on the 'D' input at the rising edge of the clock signal, and this value is then available at the 'Q' output. The clear and preset inputs are active low, allowing the user to reset or preset the flip-flop asynchronously, which is useful for initialization and state control in sequential logic circuits.
With its wide operating voltage range and low power consumption, this device is suitable for interfacing with both TTL and CMOS logic levels. It is commonly used in data storage, data transfer, frequency division, and counters, among other applications. The SN74HC74QPWRNSG4's robust design ensures reliable performance even in challenging environmental conditions, making it a preferred choice for industrial and commercial electronic systems.
Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN74HC74QPWRNSG4 is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic designs.