EN
  • EN
  • DE

BAS70-05NFILMH

Part No BAS70-05NFILMH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231483-BAS70-05NFILMH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-05NFILMH CAD Model

Description

The NXP BAS70-05NFILMH is a high-performance Schottky barrier diode, encapsulated in a small SOT-883 leadless package, designed to meet the stringent requirements of today's sophisticated electronic devices. This diode is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for high-frequency rectification and switching applications.

Key Features

  • Low Forward Voltage Drop: The BAS70-05NFILMH has a very low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency operations with ease, making it suitable for RF and high-speed digital circuits.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications as it reduces signal distortion and improves overall performance.
  • Leadless Package: The SOT-883 package is leadless, which reduces the PCB footprint and is ideal for space-constrained applications. It also enhances thermal performance and reliability.
  • Reverse Leakage Current: It exhibits low reverse leakage current, which is critical for maintaining the integrity of the reverse bias and for power-sensitive designs.

Applications

The NXP BAS70-05NFILMH Schottky barrier diode is versatile and can be used in a variety of applications, including:

  • High-frequency rectification in power supplies
  • Switching regulators and converters
  • Protection circuits
  • RF circuits and microwave devices
  • Charge pumps
  • Sampling circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BAS70-05NFILMH diode is built to meet high industry standards, ensuring stable performance and longevity in a wide range of operating conditions. It is a reliable component for designers looking to enhance the efficiency and durability of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess