EN
  • EN
  • DE

AD9255BCPZRL7-105

Part No AD9255BCPZRL7-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD9255
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 910018-AD9255BCPZRL7-105
Ultra Librarian 3D Model Ultra Librarian AD9255BCPZRL7-105 CAD Model

Description

Product Overview: AD9255BCPZRL7-105 by Analog Devices Inc.

The AD9255BCPZRL7-105 is a high-performance, 14-bit Analog-to-Digital Converter (ADC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This ADC is part of their high-speed data conversion product line, specifically tailored for applications requiring precise digital representation of analog signals.

Featuring a sampling rate of 105 MSPS (Mega Samples Per Second), the AD9255 ensures accurate digitization of input signals, making it an ideal choice for diverse applications such as medical imaging, data acquisition systems, wireless communication, and radar systems where high-speed and reliable data conversion is critical.

AD9255BCPZRL7-105 ADC

The device offers excellent dynamic performance, including a 73.1 dB Signal-to-Noise Ratio (SNR) and 90 dB Spurious-Free Dynamic Range (SFDR), which ensures low noise and high fidelity in signal conversion. Its power efficiency is notable, with a power consumption of only 380 mW at full operating conditions, which is beneficial for power-sensitive applications.

The AD9255BCPZRL7-105 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with a footprint that is well-suited for space-constrained applications. The package is also designed to facilitate efficient heat dissipation, ensuring stable performance even under high-load conditions. The device operates within an industrial temperature range of -40°C to +85°C, providing reliable performance across various environmental conditions.

Integration with existing designs is simplified thanks to the ADC's flexible digital interface, which supports both 3.3 V and 1.8 V logic levels. Additionally, the AD9255 features an internal voltage reference, reducing the need for external components and minimizing system complexity. The device also includes various user-configurable options such as a programmable gain amplifier, offering designers flexibility to tailor the ADC to their specific needs.

In summary, the AD9255BCPZRL7-105 from Analog Devices Inc. represents a blend of performance, power efficiency, and design flexibility, making it a top-tier choice for professionals seeking a reliable ADC for high-speed, precision data conversion tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess