EN
  • EN
  • DE

INTEL BX80660E52620V4 - Intel E5-2620v4 (2.10GHz - 8C) CPU

Part No INTEL BX80660E52620V4 - Intel E5-2620v4 (2.10GHz - 8C) CPU
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2620V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423753-INTEL BX80660E52620V4 - Intel E5-2620v4 (2.10GHz - 8C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BX80660E52620V4 - Intel E5-2620v4 (2.10GHz - 8C) CPU CAD Model

Description

The INTEL BX80660E52620V4, featuring the Intel E5-2620v4 processor, is tailored for mid-range server and workstation applications that require a mix of efficient performance and power saving. This CPU operates at a base frequency of 2.10 GHz across its 8 cores, and employs Intel's Turbo Boost Technology for additional speed whenever the workload demands it. The processor is equipped with a significant 20MB Smart Cache, facilitating faster access to frequently utilized data and instructions. With a moderate Thermal Design Power (TDP) of 85W, this processor is engineered to deliver exceptional performance per watt, crucial in environments where energy efficiency is paramount. It supports DDR4 memory technology, offering superior bandwidth and energy efficiency compared to previous generations. The E5-2620v4 is part of Intel's Broadwell-EP family and supports key technologies such as Intel Virtualization Technology (VT-x and VT-d) for improved virtualization performance, and Intel Trusted Execution Technology for enhanced security. It represents an ideal balance of performance and energy efficiency for modern data centers and enterprises, delivering the reliable computing power needed for virtualization, cloud computing, and a wide array of intensive server applications.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess