EN
  • EN
  • DE

AD9220ARZ

Part No AD9220ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS 28-SOIC / 1-Channel Single ADC Pipelined 10Msps 12-bit Parallel 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 1013655-AD9220ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9220
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9220ARZ CAD Model

Description

AD9220ARZ Integrated Circuit by Analog Devices Inc.

The AD9220ARZ is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., an industry leader in high-performance semiconductors. This particular model is designed to meet the demanding requirements of signal processing applications that require high speed and accuracy.

Key Features:

  • Precision 12-bit Resolution: The AD9220ARZ ensures that the digital representation of the analog signal is highly accurate, making it suitable for applications where data integrity is paramount.
  • High-Speed Sampling: With a sampling rate of up to 10 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without sacrificing performance, which is critical for applications such as digital oscilloscopes, medical imaging, and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9220ARZ is designed for power efficiency, which is essential for portable and battery-powered devices where power availability is limited.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design of the system and reducing the complexity of power management.
  • Flexible Input Range: The ADC features a user-configurable input range, allowing designers to tailor the device to the specific needs of their application.
  • Easy Interface: The AD9220ARZ comes with a parallel data output format, which makes interfacing with digital signal processors (DSPs) and microcontrollers straightforward.

Applications:

The versatility of the AD9220ARZ makes it an ideal choice for a wide range of applications, including:

  • Communications (IF Sampling of Baseband Signals)
  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

The AD9220ARZ comes in a robust package that ensures reliable performance over a wide range of environmental conditions. Analog Devices Inc. provides comprehensive technical support and documentation, making integration into your next project as seamless as possible. With its combination of speed, accuracy, and power efficiency, the AD9220ARZ is a top-tier ADC solution for your advanced digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2975 $56.5950
5+ $23.2185 $116.0925
7+ $22.4929 $157.4503
10+ $21.7674 $217.6740
12+ $21.0418 $252.5016
16+ $18.8650 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess