EN
  • EN
  • DE

AD9461BSVZ

Part No AD9461BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 130 MSPS IF Sampling ADC | IC ADC 16BIT PIPELINED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.3V, 5V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Family Part Number AD9461
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139082-AD9461BSVZ
Manufacturer Homepage www.analog.com
Family Name AD9461
Introduction Date October 01, 2005
ECCN 3A001.a.5.a.5
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9461BSVZ CAD Model

Description

The AD9461BSVZ is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for demanding applications. This high-speed ADC offers a sampling rate of up to 200 MSPS, making it an ideal choice for high-speed data acquisition, medical imaging, communication systems, and radar applications where high resolution and fast sampling are critical.

AD9461BSVZ ADC

Key Features:

  • Resolution: 16-bit resolution provides high precision for sensitive applications.
  • Sampling Rate: Capable of converting analog signals at speeds up to 200 MSPS.
  • Input Range: The full-scale input range is flexible, accommodating various signal amplitudes.
  • Low Power Consumption: Optimized for power efficiency, it consumes minimal power, reducing system thermal requirements.
  • Differential Inputs: Differential input architecture reduces common-mode noise and enhances signal integrity.
  • Output Format: Offers selectable output format, including 2's complement and binary coding.
  • Package: Comes in a 64-lead LFCSP (Lead Frame Chip Scale Package) that is compact and suitable for space-constrained designs.

Applications:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Communications infrastructure
  • Radar and satellite systems
  • Test and measurement instruments

The AD9461BSVZ is equipped with an on-chip voltage reference and a sample-and-hold circuit, ensuring stable performance over various conditions. Its high signal-to-noise ratio (SNR) and low distortion provide clean, accurate digitization of high-frequency signals. With its robust design and reliable performance, the AD9461BSVZ ADC from Analog Devices Inc. is a premier choice for engineers and designers looking to push the boundaries of precision and speed in their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $187.1031 $187.1031
2+ $180.8663 $361.7326
3+ $162.1560 $486.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess