EN
  • EN
  • DE

AD7376AN100

Part No AD7376AN100
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +-15 V Operation Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137139-AD7376AN100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7376AN100 CAD Model

Description

Analog Devices AD7376AN100 Digital Potentiometer

The AD7376AN100 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., an industry leader in high-precision electronic components. This versatile device offers a compact and reliable solution for various applications that require precise resistance adjustments.

Key Features

  • Resistance Range: The AD7376AN100 boasts a 100-kΩ end-to-end resistance, providing a wide range of adjustment possibilities for users.
  • Resolution: With 128 positions, it offers fine granularity in resistance changes, enabling accurate setting for specific requirements.
  • Single-Supply Operation: The device operates on a single 2.7V to 5.5V supply, making it suitable for low-power applications and easy integration into existing designs.
  • Interface: It comes with a user-friendly SPI interface, ensuring seamless communication with microcontrollers and other digital systems.
  • Robustness: The AD7376AN100 is designed for durability, featuring a wide operating temperature range from -40°C to +125°C, which makes it ideal for harsh environments.
  • Package: Offered in a compact 14-lead TSSOP package, it saves valuable board space while maintaining excellent performance.

Applications

The AD7376AN100 is suitable for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio signal conditioning and volume control
  • Transducer adjustment of pressure, temperature, and force sensors
  • Feedback systems requiring trim and adjustment capabilities

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7376AN100 is no exception, undergoing rigorous testing to ensure it meets the highest standards. It is a testament to Analog Devices' dedication to providing components that engineers can trust for their critical designs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess