EN
  • EN
  • DE

AD9162BBCAZ

Part No AD9162BBCAZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 169CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.14V ~ 1.326V, 2.375V ~ 2.625V
Voltage - Supply, Digital 1.14V ~ 1.326V
INL/DNL (LSB) ±2.7, ±1.7
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 169-VFBGA, CSPBGA
Supplier Device Package 169-CSPBGA (11x11)
Mounting Style SMD
Part Number Series AD9162
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814449-AD9162BBCAZ
Ultra Librarian 3D Model Ultra Librarian AD9162BBCAZ CAD Model

Description

The AD9162BBCAZ is a state-of-the-art, high-performance, 16-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to meet the demanding requirements of modern communication systems, enabling efficient and reliable conversion of digital data into analog signals.

Key Features:

  • High Resolution: The AD9162BBCAZ boasts a high resolution of 16 bits, providing superior signal accuracy and fine granularity in signal representation.
  • Wide Bandwidth: With an impressive DAC update rate, it supports wideband signal generation, making it ideal for high-frequency applications such as wireless infrastructure.
  • Flexible Configuration: This product offers a range of configuration options, including selectable interpolation filters, to tailor performance to specific application needs.
  • Integrated PLL: The inclusion of an on-chip phase-locked loop (PLL) simplifies system design by reducing the number of external components required for clock generation.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9162BBCAZ minimizes power usage without compromising performance, which is crucial for portable and energy-sensitive applications.

Applications:

  • Wireless Infrastructure (4G LTE, 5G, mMIMO)
  • Instrumentation and Test Equipment
  • Defense and Aerospace Systems
  • High-Speed Data Acquisition Systems

The AD9162BBCAZ from Analog Devices Inc. is a robust solution for generating high-frequency signals with high fidelity. Its advanced design and integrated features make it an excellent choice for system designers looking to push the boundaries of performance in their applications. Whether deployed in telecommunications, industrial, or military settings, the AD9162BBCAZ stands out as a versatile and reliable component for sophisticated digital-to-analog conversion tasks.

For more detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess