EN
  • EN
  • DE

AD9144BCPZ

Part No AD9144BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Multiple chip synchronization | IC DAC 16BIT A-OUT 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 4
Settling Time 20ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.14V ~ 1.26V
INL/DNL (LSB) ±2, ±1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Mounting Style SMD
Family Part Number AD9144
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138949-AD9144BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9144BCPZ CAD Model

Description

AD9144BCPZ Quad, 16-Bit, 1.25 GSPS, JESD204B DAC

The AD9144BCPZ from Analog Devices Inc. is a high-performance, quad-channel digital-to-analog converter (DAC) that delivers exceptional speed and accuracy for demanding applications in communications, instrumentation, and defense systems. This 16-bit DAC operates at conversion rates up to 1.25 GSPS (giga-samples per second), enabling the synthesis of wideband signals with excellent dynamic range and fidelity.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 1.25 GSPS, the AD9144BCPZ enables the generation of high-frequency signals with wide bandwidths, making it ideal for advanced communication systems such as 4G LTE and 5G.
  • Quad-Channel Output: The device features four DAC channels, which allows for the simultaneous synthesis of multiple signals or complex I/Q modulation schemes.
  • High Dynamic Range: The 16-bit resolution provides a high dynamic range, ensuring low noise and high linearity for the output signal, critical for high-end applications.
  • JESD204B Interface: Equipped with the JESD204B high-speed serial interface, the AD9144BCPZ ensures efficient data transfer rates and simplifies the PCB layout by reducing the number of data input lines required.
  • Integrated Features: The DAC includes on-chip features such as a PLL (phase-locked loop), digital up-conversion, and fine delay adjustment, which help to reduce external component count and system complexity.
  • Compact Packaging: Housed in a compact 88-lead LFCSP (lead-frame chip-scale package), the AD9144BCPZ is designed for space-constrained applications.

Applications:

  • Wireless communications infrastructure (e.g., base stations for 4G LTE and 5G)
  • High-speed data acquisition systems
  • Direct digital synthesis (DDS) for test and measurement equipment
  • Phased array radar systems
  • Electronic warfare and defense electronics

The AD9144BCPZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for sophisticated electronic systems. Its combination of high-speed operation, multi-channel output, and advanced interface options make it a versatile and powerful component for any high-performance digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess