EN
  • EN
  • DE

AD9048TQ/883B

Part No AD9048TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1006693-AD9048TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9048TQ/883B CAD Model

Description

AD9048TQ/883B Image

The AD9048TQ/883B is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision electronic component is designed to offer reliable and efficient digital conversion of analog signals for a wide range of military, aerospace, and high-reliability applications.

With its robust design, the AD9048TQ/883B is capable of sampling rates up to 50 MSPS (mega samples per second), making it an excellent choice for high-speed data acquisition systems. The device features a full-power bandwidth of 150 MHz, enabling it to accurately process high-frequency signals without significant distortion or loss of information.

The AD9048TQ/883B comes in a hermetically sealed ceramic package, ensuring its durability and performance in harsh environments where temperature extremes, humidity, and vibration may be present. This packaging also complies with the stringent requirements of military standards, offering enhanced reliability for mission-critical applications.

Key features of the AD9048TQ/883B include:

  • 8-bit resolution for precise digital representation of analog signals
  • High sampling rate of up to 50 MSPS for capturing fast-changing signals
  • 150 MHz full-power bandwidth accommodating a broad range of input frequencies
  • Low power consumption for energy-efficient operation in portable and embedded systems
  • On-chip track-and-hold circuitry, simplifying system design and reducing external component count
  • Single 5V power supply requirement for ease of integration
  • Military-grade construction for enhanced reliability and longevity

Engineers and system designers can trust the AD9048TQ/883B for its exceptional performance and adherence to stringent quality standards. Whether for radar systems, satellite communications, or electronic warfare, this ADC offers the precision and durability needed for the most demanding applications.

For more information, technical specifications, and support, please visit the Analog Devices Inc. website or contact their customer service for assistance in integrating the AD9048TQ/883B into your next high-reliability project.

You May Also Be Interested in

Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess