EN
  • EN
  • DE

AD892TJP

Part No AD892TJP
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DETECTORS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD892T
Package Bulk
Product Status Active
Programmable Not Verified
Type Detectors
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39980-AD892TJP
Ultra Librarian 3D Model Ultra Librarian AD892TJP CAD Model

Description

Analog Devices Inc. Product Overview: AD892TJP

The AD892TJP is a high-performance, precision integrated circuit from the reputable manufacturer Analog Devices Inc. This component is designed to cater to a wide range of applications that require accurate signal processing, high-speed data conversion, and reliable performance under various environmental conditions.

At the heart of the AD892TJP lies a sophisticated analog-to-digital converter (ADC) that boasts a remarkable conversion rate, ensuring swift and efficient digital representation of analog signals. This feature is particularly beneficial for applications in the telecommunications, medical imaging, and industrial automation sectors, where speed and accuracy are paramount.

Key Features:

  • High Precision: The AD892TJP delivers exceptional accuracy, making it suitable for sensitive applications that demand precise measurements.
  • Durable Design: Built to withstand harsh conditions, this product is reliable in various temperature ranges and environmental stressors.
  • Low Power Consumption: With an emphasis on energy efficiency, the AD892TJP operates with minimal power, reducing the overall energy cost for systems in which it is integrated.
  • Flexible Integration: The component is designed for easy integration into existing systems, thanks to its versatile interfacing capabilities.

The AD892TJP also comes with robust support documentation provided by Analog Devices Inc., including detailed datasheets, application notes, and reference designs. This ensures that engineers and designers can fully leverage the capabilities of the AD892TJP in their projects with ease.

Whether you're developing cutting-edge technology for communication infrastructure, precision instrumentation, or advanced digital systems, the AD892TJP from Analog Devices Inc. offers the reliability and performance necessary to meet the challenges of today's fast-paced and demanding technological landscape.

Applications:

  • Telecommunications
  • Medical Imaging Systems
  • Industrial Automation and Control
  • High-speed Data Acquisition
  • Instrumentation and Measurement Devices

Choose the AD892TJP for your next project and experience the quality and performance that Analog Devices Inc. is known for, ensuring your product's success in the market.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2931 $65.0517
16+ $7.6253 $122.0048
24+ $7.3874 $177.2976
33+ $7.1495 $235.9335
42+ $6.9104 $290.2368
56+ $6.1954 $346.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess