EN
  • EN
  • DE

AD8648ARZ

Part No AD8648ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 24 MHz, Rail-to-Rail, Quad Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 24MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 600μV
Operating Supply Current 1.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1138834-AD8648ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8648
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8648ARZ CAD Model

Description

Product Overview: AD8648ARZ by Analog Devices Inc.

The AD8648ARZ is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is part of the AD864x series, which is known for its low noise, low input bias current, and low power consumption, making it ideal for a wide range of applications including sensor amplification, medical equipment, and industrial process controls.

Key Features

  • Low Offset Voltage: The AD8648ARZ boasts an impressively low input offset voltage, which ensures accuracy in signal amplification and reduces the need for external calibration.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for applications that require a high signal-to-noise ratio, such as audio processing and high-quality instrumentation.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various application needs without compromising performance.
  • Rail-to-Rail Output: The device features rail-to-rail output, which maximizes the dynamic range when operating from low supply voltages.
  • Extended Temperature Range: The AD8648ARZ is designed to operate effectively over an extended industrial temperature range, making it suitable for harsh environments.

Package and Quality

The operational amplifier is available in a robust SOIC (Small Outline Integrated Circuit) package, which is a surface-mountable design that saves on board space and is well-suited for compact electronic assemblies. The part number "ARZ" suffix indicates the package type and RoHS compliance, ensuring that the device meets environmental standards.

Applications

With its precision specifications, the AD8648ARZ is versatile and can be employed in a variety of applications, such as:

  • Active filters and signal conditioning
  • Photodiode amplification
  • Battery-powered instrumentation
  • Analog-to-digital converter drivers
  • Data acquisition systems

Overall, the AD8648ARZ from Analog Devices Inc. is an excellent choice for design engineers looking for a reliable and high-quality operational amplifier that can deliver precision performance across a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4183 $51.2745
36+ $2.8047 $100.9692
56+ $2.7171 $152.1576
77+ $2.6294 $202.4638
99+ $2.5418 $251.6382
132+ $2.2789 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess