EN
  • EN
  • DE

AD8564ARUZ-REEL

Part No AD8564ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP 7NS FAST QUAD 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 4μA @ 5V
Current - Quiescent (Max) 14mA, 14mA, 7mA
CMRR, PSRR (Typ) 85dB CMRR, 80dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 144653-AD8564ARUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8564ARUZ-REEL CAD Model

Description

Product Overview: AD8564ARUZ-REEL

The AD8564ARUZ-REEL is a high-performance, quad comparator manufactured by Analog Devices Inc., renowned for their precision engineering in the field of analog and mixed-signal processing components. This product comes in a tape and reel packaging format, which is ideal for automated assembly processes, hence the 'REEL' suffix in its name.

Key Features

  • Fast Response Time: The AD8564ARUZ-REEL boasts a fast propagation delay, making it suitable for time-critical applications where response speed is crucial.
  • Quad Channels: It contains four independent voltage comparators in a single package, allowing for multiple comparisons and saving space on the PCB.
  • Low Voltage Operation: This device is designed to operate at low voltages, which is beneficial for power-sensitive applications.
  • High Accuracy: With its precise comparison capabilities, the AD8564ARUZ-REEL ensures accurate voltage level detection and decision-making processes in electronic circuits.

Applications

The versatility of the AD8564ARUZ-REEL makes it suitable for a wide range of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Industrial automation systems
  • High-speed triggers

Technical Specifications

The AD8564ARUZ-REEL is characterized by several technical specifications that define its performance:

  • Supply Voltage: It operates at a single or dual supply voltage, giving designers flexibility in various circuit configurations.
  • Output Type: Its outputs are compatible with TTL and CMOS logic levels, ensuring seamless integration with digital systems.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package), which is beneficial for space-constrained applications.

In summary, the AD8564ARUZ-REEL from Analog Devices Inc. is a high-speed, low voltage, quad comparator that is essential for systems requiring fast and accurate voltage comparisons. Its compact form factor and compatibility with automated assembly make it an excellent choice for mass production and integration into complex electronic systems.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0251 $57.0753
7+ $15.6103 $109.2721
10+ $15.1225 $151.2250
14+ $14.6347 $204.8858
18+ $14.1469 $254.6442
24+ $12.6834 $304.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess