EN
  • EN
  • DE

AD8496ARMZ-R7

Part No AD8496ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THRMOCPLE AMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8496
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8496ARMZ-R7DKR, AD8496ARMZ-R7CT, AD8496ARMZ-R7-ND, AD8496ARMZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909942-AD8496ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8496ARMZ-R7 CAD Model

Description

Product Overview: AD8496ARMZ-R7

The AD8496ARMZ-R7 is a precision, thermocouple amplifier with cold junction compensation from Analog Devices Inc. This high-performance analog IC is designed to simplify the task of converting thermocouple signals into a usable voltage that correlates with temperature. It is ideal for a wide range of temperature sensing and control applications within the industrial, automotive, and consumer electronics sectors.

Key Features

  • Precision Amplification: The AD8496ARMZ-R7 provides a precise amplification factor specifically for J and K type thermocouples, ensuring accurate temperature readings.
  • Integrated Cold Junction Compensation: With onboard cold junction compensation, the device accounts for temperature variations at the thermocouple reference junction, reducing system complexity and enhancing measurement accuracy.
  • High Accuracy: This amplifier boasts a high degree of accuracy, with minimal nonlinearity, making it suitable for critical temperature monitoring tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8496ARMZ-R7 operates with low power requirements, making it suitable for battery-powered devices.
  • Compact Size: Housed in a compact MSOP-8 package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

  • Industrial temperature control systems
  • Thermal monitoring and protection
  • Automotive engine and exhaust systems
  • Consumer electronics temperature management
  • Process control and monitoring

Technical Specifications

The AD8496ARMZ-R7 operates over a temperature range from -40°C to +125°C, providing a voltage output that is proportional to the temperature. The device features a supply voltage range from 3 V to 5.5 V, and it delivers a linear output voltage with a scale factor of 5 mV/°C for K type thermocouples and 10 mV/°C for J type thermocouples.

Ordering Information

For ordering, the product is available in tape and reel packaging, denoted by the -R7 suffix, facilitating automated assembly processes. Analog Devices Inc. ensures the highest quality and reliability of its components, including the AD8496ARMZ-R7, making it a trusted choice for engineers and designers.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2067 $50.4469
17+ $5.9132 $100.5244
27+ $5.7284 $154.6668
37+ $5.5436 $205.1132
47+ $5.3588 $251.8636
63+ $4.8045 $302.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,957 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess