EN
  • EN
  • DE

AD8475ACPZ-R7

Part No AD8475ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 50V/µs
-3db Bandwidth 150 MHz
Current - Supply 3mA
Current - Output / Channel 110 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8475ACPZ-R7-ND,-2735-AD8475ACPZ-R7CT,AD8475ACPZ-R7TR-ND,505-AD8475ACPZ-R7DKR,AD8475ACPZ-R7TR,505-AD8475ACPZ-R7TR,AD8475ACPZ-R7CT-ND,2156-AD8475ACPZ-R7,AD8475ACPZ-R7CT,ANAANAAD8475ACPZ-R7,AD8475ACPZ-R7DKR-ND,-2735-AD8475ACPZ-R7DKR,AD8475ACPZ-R7DKR,505-AD8475ACPZ-R7CT
Standard Package 1,500
Win Source Part Number 1003076-AD8475ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8475ACPZ-R7 CAD Model

Description

Product Overview: AD8475ACPZ-R7

The AD8475ACPZ-R7 is a high-performance, fully differential funnel amplifier from Analog Devices Inc., engineered to simplify the task of converting single-ended signals to a differential output. This versatile component is housed in a compact LFCSP (Lead Frame Chip Scale Package), ensuring a minimal footprint on the circuit board while delivering exceptional functionality.

Key Features

  • Fully Differential Amplifier: The AD8475ACPZ-R7 is designed to take a single-ended input and provide a fully differential output, which is essential for driving high-performance analog-to-digital converters (ADCs) that require differential inputs for optimal performance.
  • Fixed Gains: It offers fixed gain settings of 0.4 and 0.8, which can be selected via a pin-strapped configuration, allowing for easy gain adjustments without the need for external components.
  • High Precision: With its low distortion and high precision, the AD8475ACPZ-R7 ensures signal integrity is maintained, making it suitable for precision data acquisition systems, medical instrumentation, and other sensitive applications.
  • Wide Bandwidth: The device boasts a wide bandwidth, accommodating a broad range of frequencies and ensuring compatibility with various signal types.
  • Power Efficiency: Analog Devices Inc. has designed the AD8475ACPZ-R7 to operate with a low power consumption, making it an ideal choice for power-sensitive applications.
  • Robust ESD Protection: The component features robust electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity and enhancing its durability.

Applications

The AD8475ACPZ-R7 is an excellent choice for a wide array of applications, including:

  • Driving ADCs in data acquisition systems
  • Medical instrumentation requiring high precision and reliability
  • Industrial control systems where signal integrity is crucial
  • Communications infrastructure that demands high-speed signal processing

With its combination of performance, precision, and power efficiency, the AD8475ACPZ-R7 from Analog Devices Inc. is a strategic choice for engineers looking to enhance their designs with a reliable, high-quality fully differential amplification solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6544 $50.4336
46+ $2.1780 $100.1880
72+ $2.1099 $151.9128
98+ $2.0418 $200.0964
127+ $1.9738 $250.6726
170+ $1.7696 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess